Wamco, Inc. Panel Indicators, Pilot Lights WL-6010M3

Description
"NEON IND .38"" AMB 115VAC DOME 6"""
Request a Quote Datasheet
Description
"NEON IND .38"" AMB 115VAC DOME 6"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-6010M3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-6010M3-ND
Panel Indicators, Pilot Lights 6088-WL-6010M3-ND
"NEON IND .38"" AMB 115VAC DOME 6"""

"NEON IND .38"" AMB 115VAC DOME 6"""

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-6010M3
LED Indication WL-6010M3
Neon Ind .38 Amber 115VAC Dome 6 Lds

Neon Ind .38 Amber 115VAC Dome 6 Lds

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5746 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5746
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5746
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6010M Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:6010M Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-6010M3-ND WL-6010M3 86T5746
Product Name Panel Indicators, Pilot Lights LED Indication Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type Neon LED Lamps
LED Color Orange
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104884 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details