Wamco, Inc. Led Indicator, Panel, 0.69, Blu, 115Vac; Led Color Wamco WL-557-1807-203F

Description
LED INDICATOR, PANEL, 0.69", BLU, 115VAC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:115VAC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", BLU, 115VAC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:115VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Blu, 115Vac; Led Color Wamco - 38Y2380 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Blu, 115Vac; Led Color Wamco
38Y2380
Led Indicator, Panel, 0.69, Blu, 115Vac; Led Color Wamco 38Y2380
LED INDICATOR, PANEL, 0.69", BLU, 115VAC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:115VAC RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", BLU, 115VAC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:115VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2380
Product Name Led Indicator, Panel, 0.69, Blu, 115Vac; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details