Wamco, Inc. Led Indicator, Panel, 0.69, Blu, 28V; Led Color Wamco WL-557-1805-303Q

Description
LED INDICATOR, PANEL, 0.69", BLU, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", BLU, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Blu, 28V; Led Color Wamco - 38Y2379 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Blu, 28V; Led Color Wamco
38Y2379
Led Indicator, Panel, 0.69, Blu, 28V; Led Color Wamco 38Y2379
LED INDICATOR, PANEL, 0.69", BLU, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", BLU, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2379
Product Name Led Indicator, Panel, 0.69, Blu, 28V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details