Wamco, Inc. Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco WL-557-1802-303Q

Description
LED INDICATOR, PANEL, 0.69", BLU, 6V; LED Color:Blue; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", BLU, 6V; LED Color:Blue; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco - 38Y2375 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco
38Y2375
Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco 38Y2375
LED INDICATOR, PANEL, 0.69", BLU, 6V; LED Color:Blue; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", BLU, 6V; LED Color:Blue; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2375
Product Name Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3095HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details