Wamco, Inc. Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco WL-557-1802-203F

Description
LED INDICATOR, PANEL, 0.69", BLU, 6V; LED Color:Blue; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", BLU, 6V; LED Color:Blue; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco - 38Y2374 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco
38Y2374
Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco 38Y2374
LED INDICATOR, PANEL, 0.69", BLU, 6V; LED Color:Blue; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", BLU, 6V; LED Color:Blue; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2374
Product Name Led Indicator, Panel, 0.69, Blu, 6V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details