Wamco, Inc. Led Indicator, Panel, 0.69, Yel, 6V; Led Color Wamco WL-557-1702-203F

Description
LED INDICATOR, PANEL, 0.69", YEL, 6V; LED Color:Yellow; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", YEL, 6V; LED Color:Yellow; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Yel, 6V; Led Color Wamco - 38Y2366 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Yel, 6V; Led Color Wamco
38Y2366
Led Indicator, Panel, 0.69, Yel, 6V; Led Color Wamco 38Y2366
LED INDICATOR, PANEL, 0.69", YEL, 6V; LED Color:Yellow; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", YEL, 6V; LED Color:Yellow; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2366
Product Name Led Indicator, Panel, 0.69, Yel, 6V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 95 degrees
View Details
2 suppliers