Wamco, Inc. Led Indicator, Panel, 0.69, Grn, 115Vac; Led Color Wamco WL-557-1607-203F

Description
LED INDICATOR, PANEL, 0.69", GRN, 115VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:115VAC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", GRN, 115VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:115VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Grn, 115Vac; Led Color Wamco - 38Y2364 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Grn, 115Vac; Led Color Wamco
38Y2364
Led Indicator, Panel, 0.69, Grn, 115Vac; Led Color Wamco 38Y2364
LED INDICATOR, PANEL, 0.69", GRN, 115VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:115VAC RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", GRN, 115VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:115VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2364
Product Name Led Indicator, Panel, 0.69, Grn, 115Vac; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 3.2 volts
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details