Wamco, Inc. Led Indicator, Panel, 0.69, Grn, 28V; Led Color Wamco WL-557-1605-203F

Description
LED INDICATOR, PANEL, 0.69", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Grn, 28V; Led Color Wamco - 38Y2362 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Grn, 28V; Led Color Wamco
38Y2362
Led Indicator, Panel, 0.69, Grn, 28V; Led Color Wamco 38Y2362
LED INDICATOR, PANEL, 0.69", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2362
Product Name Led Indicator, Panel, 0.69, Grn, 28V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
ES4 LED Backlight Module 4 chip- RGB - MD-BW-ES4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details