Wamco, Inc. Led Indicator, Panel, 0.69, Grn, 14V; Led Color Wamco WL-557-1603-303Q

Description
LED INDICATOR, PANEL, 0.69", GRN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", GRN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Grn, 14V; Led Color Wamco - 38Y2361 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Grn, 14V; Led Color Wamco
38Y2361
Led Indicator, Panel, 0.69, Grn, 14V; Led Color Wamco 38Y2361
LED INDICATOR, PANEL, 0.69", GRN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", GRN, 14V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2361
Product Name Led Indicator, Panel, 0.69, Grn, 14V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details