Wamco, Inc. Led Indicator, Panel, 0.69, Grn, 6V; Led Color Wamco WL-557-1602-303Q

Description
LED INDICATOR, PANEL, 0.69", GRN, 6V; LED Color:Green; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", GRN, 6V; LED Color:Green; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Grn, 6V; Led Color Wamco - 38Y2359 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Grn, 6V; Led Color Wamco
38Y2359
Led Indicator, Panel, 0.69, Grn, 6V; Led Color Wamco 38Y2359
LED INDICATOR, PANEL, 0.69", GRN, 6V; LED Color:Green; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", GRN, 6V; LED Color:Green; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2359
Product Name Led Indicator, Panel, 0.69, Grn, 6V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-1412-6-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details