Wamco, Inc. Led Indicator, Panel, 0.69, Red, 6V; Led Color Wamco WL-557-1502-203F

Description
LED INDICATOR, PANEL, 0.69", RED, 6V; LED Color:Red; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", RED, 6V; LED Color:Red; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Red, 6V; Led Color Wamco - 38Y2350 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Red, 6V; Led Color Wamco
38Y2350
Led Indicator, Panel, 0.69, Red, 6V; Led Color Wamco 38Y2350
LED INDICATOR, PANEL, 0.69", RED, 6V; LED Color:Red; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", RED, 6V; LED Color:Red; Operating Voltage:7VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2350
Product Name Led Indicator, Panel, 0.69, Red, 6V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT3301N-UY-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Red
Peak Wavelength 591 nm (5910 Å)
View Details
Mini-mold Chip LED - SML-D13FW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers