Wamco, Inc. Panel Mount Indicator, Led, 7.87Mm, Yellow, 6V; Led Color Wamco WL-2191U7-6V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Yellow, 6V; Led Color Wamco - 86T5740 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Yellow, 6V; Led Color Wamco
86T5740
Panel Mount Indicator, Led, 7.87Mm, Yellow, 6V; Led Color Wamco 86T5740
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5740
Product Name Panel Mount Indicator, Led, 7.87Mm, Yellow, 6V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
SWIR Emitters - MTSM0012-843-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
Viewing Angle 120 degrees
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers