Wamco, Inc. Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco WL-2191U7-12V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco - 86T5738 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco
86T5738
Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco 86T5738
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5738
Product Name Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-XZFBB67SDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details