Wamco, Inc. Panel Mount Indicator, Led, 7.87Mm, Red, 28V; Led Color Wamco WL-2191U1-24V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Red, 28V; Led Color Wamco - 86T5733 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Red, 28V; Led Color Wamco
86T5733
Panel Mount Indicator, Led, 7.87Mm, Red, 28V; Led Color Wamco 86T5733
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5733
Product Name Panel Mount Indicator, Led, 7.87Mm, Red, 28V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details