Wamco, Inc. Panel Mount Indicator, Led, 0.31 , Green, 24V; Led Color Wamco WL-2191SL5-24V

Description
PANEL MOUNT INDICATOR, LED, 0.31 ", GREEN, 24V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 0.31 ", GREEN, 24V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 0.31 , Green, 24V; Led Color Wamco - 94T2346 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 0.31 , Green, 24V; Led Color Wamco
94T2346
Panel Mount Indicator, Led, 0.31 , Green, 24V; Led Color Wamco 94T2346
PANEL MOUNT INDICATOR, LED, 0.31 ", GREEN, 24V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 0.31 ", GREEN, 24V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T2346
Product Name Panel Mount Indicator, Led, 0.31 , Green, 24V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers