Wamco, Inc. Panel Mount Indicator, Led, 0.31 , Green, 12V; Led Color Wamco WL-2191SL5-12V

Description
PANEL MOUNT INDICATOR, LED, 0.31 ", GREEN, 12V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 0.31 ", GREEN, 12V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 0.31 , Green, 12V; Led Color Wamco - 94T2345 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 0.31 , Green, 12V; Led Color Wamco
94T2345
Panel Mount Indicator, Led, 0.31 , Green, 12V; Led Color Wamco 94T2345
PANEL MOUNT INDICATOR, LED, 0.31 ", GREEN, 12V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 0.31 ", GREEN, 12V; LED Color:Green; Operating Voltage:14VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T2345
Product Name Panel Mount Indicator, Led, 0.31 , Green, 12V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758963P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details
Indicator, Led Pcb, 3Mm, Green, 2.2V; Led Color Lumex - 20J0037 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details