Wamco, Inc. Panel Mount Indicator, Led, 0.31 , Red, 12V; Led Color Wamco WL-2191SL1-12V

Description
PANEL MOUNT INDICATOR, LED, 0.31 ", RED, 12V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 0.31 ", RED, 12V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 0.31 , Red, 12V; Led Color Wamco - 94T2342 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 0.31 , Red, 12V; Led Color Wamco
94T2342
Panel Mount Indicator, Led, 0.31 , Red, 12V; Led Color Wamco 94T2342
PANEL MOUNT INDICATOR, LED, 0.31 ", RED, 12V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 0.31 ", RED, 12V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T2342
Product Name Panel Mount Indicator, Led, 0.31 , Red, 12V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details