Wamco, Inc. Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco WL-2191L7-12V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco - 86T5729 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco
86T5729
Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco 86T5729
PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, YELLOW, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5729
Product Name Panel Mount Indicator, Led, 7.87Mm, Yellow, 14V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details