Wamco, Inc. LED Indication WL-2152A5

Description
Neon Ind .31 Green 115VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .31 Green 115VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-2152A5
LED Indication WL-2152A5
Neon Ind .31 Green 115VAC Cyl 6 Lds

Neon Ind .31 Green 115VAC Cyl 6 Lds

Buy Now
Indicator,Pnl-Mnt;Neon;Green;0.31 in.;105-125VAC;Lens, High Hat;22AWG Wire Leads - 70117799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.31 in.;105-125VAC;Lens, High Hat;22AWG Wire Leads
70117799
Indicator,Pnl-Mnt;Neon;Green;0.31 in.;105-125VAC;Lens, High Hat;22AWG Wire Leads 70117799
Features White Nylon Housing Polycarbonate Lens 6" Wire Leads with 0.50" Strip 0.310" Minimum Mounting Hole Push-On Speednut Available 25,000 Hours Average Operating Life Agency Approval

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • 6" Wire Leads with 0.50" Strip
  • 0.310" Minimum Mounting Hole
  • Push-On Speednut Available
  • 25,000 Hours Average Operating Life
  • Agency Approval
Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5720 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5720
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5720
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2152A Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:2152A Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-2152A5 70117799 86T5720
Product Name LED Indication Indicator,Pnl-Mnt;Neon;Green;0.31 in.;105-125VAC;Lens, High Hat;22AWG Wire Leads Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
LED Color Green Green
Rated Voltage 115 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-396-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL1-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber
Terminal Type 3/4-Inch Pipe,Surface
View Details