Wamco, Inc. Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco WL-19W913550152

Description
PANEL INDICATOR, BLUE, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco - 47AK2870 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco
47AK2870
Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco 47AK2870
PANEL INDICATOR, BLUE, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, BLUE, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2870
Product Name Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red (x 4)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details
Medium Angle TO-46 880 nm Emitter - OD-880L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details