Wamco, Inc. Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco WL-19W912520152

Description
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco - 47AK2864 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco
47AK2864
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco 47AK2864
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2864
Product Name Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWL02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details