Wamco, Inc. Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco WL-19W9045W0152

Description
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco - 47AK2857 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco
47AK2857
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco 47AK2857
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2857
Product Name Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE5063C5-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Mini-mold Chip LED - SML-D14YW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers