Wamco, Inc. Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco WL-19W904550152

Description
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco - 47AK2860 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco
47AK2860
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco 47AK2860
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2860
Product Name Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details