Wamco, Inc. Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco WL-19W903500152

Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco - 47AK2853 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
47AK2853
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco 47AK2853
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2853
Product Name Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE9460N1 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared
Peak Wavelength 950 nm (9500 Å)
View Details
Reverse mount available 2-Color chip LED - SML-825MVW - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers