Wamco, Inc. Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco WL-19W8125W0152

Description
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco - 47AK2831 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco
47AK2831
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco 47AK2831
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2831
Product Name Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details