Wamco, Inc. Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco WL-19W803570152

Description
PANEL INDICATOR, BLUE, 8MM, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8MM, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco - 47AK2825 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco
47AK2825
Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco 47AK2825
PANEL INDICATOR, BLUE, 8MM, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, BLUE, 8MM, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2825
Product Name Panel Indicator, Blue, 8Mm, 24Vdc; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Compact and lower height LEDs with lens - CSL0701DT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details