Wamco, Inc. Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco WL-19W8025W0152

Description
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco - 47AK2816 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco
47AK2816
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco 47AK2816
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2816
Product Name Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL1103WBDW1CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1500 milliCandela
View Details
2 suppliers
LED Indication - Discrete - XZFBBMDKDG92W-3-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 645 nm (4650 to 6450 Å)
View Details