PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 47AK2820 |
| Product Name | Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco |
| LED Type | Blue; Blue |