Wamco, Inc. Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco WL-19W514530152

Description
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco - 47AK2814 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco
47AK2814
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco 47AK2814
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2814
Product Name Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - C503B-BAN-CY0Z0452TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Blue
Viewing Angle 18 degrees
View Details
2 suppliers