Wamco, Inc. Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco WL-19W514510152

Description
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco - 47AK2812 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco
47AK2812
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco 47AK2812
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2812
Product Name Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Visible Emitter - MTE4047W-UB - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
High brightness chip LED with reflector - SML-Z14F4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers