Wamco, Inc. Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco WL-19W512570152

Description
PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco - 47AK2805 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco
47AK2805
Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco 47AK2805
PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2805
Product Name Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details