Wamco, Inc. Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco WL-19W504520152

Description
PANEL INDICATOR, YELLOW, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, YELLOW, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco - 47AK2798 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco
47AK2798
Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco 47AK2798
PANEL INDICATOR, YELLOW, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2798
Product Name Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PRB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details