Wamco, Inc. Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco WL-19W5035W0152

Description
PANEL INDICATOR, WHITE, 8MM, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8MM, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco - 47AK2791 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco
47AK2791
Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco 47AK2791
PANEL INDICATOR, WHITE, 8MM, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, WHITE, 8MM, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2791
Product Name Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0C0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers