Wamco, Inc. Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco WL-19W503510152

Description
PANEL INDICATOR, GREEN, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco - 47AK2792 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco
47AK2792
Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco 47AK2792
PANEL INDICATOR, GREEN, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, GREEN, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2792
Product Name Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Long Life Type Mini-mold Chip LED - SMLD12WBN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 66 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details