Wamco, Inc. Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco WL-19W5025W0152

Description
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco - 47AK2786 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco
47AK2786
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco 47AK2786
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2786
Product Name Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Power LEDs - MTG7-001I-XTE00-CW-0G51 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 115 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers