Wamco, Inc. Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco WL-19W502530152

Description
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco - 47AK2789 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco
47AK2789
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco 47AK2789
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2789
Product Name Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Power LEDs - MTG7-001I-XPG00-WW-0CE7 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 125 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details