Wamco, Inc. Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco WL-19W413520152

Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco - 47AK2637 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
47AK2637
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco 47AK2637
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2637
Product Name Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
E2A Blue LED Module - MD-HK-A2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details