Wamco, Inc. Panel Indicator, White, 8Mm, 28Vdc; Led Color Wamco WL-19W4045W0152

Description
PANEL INDICATOR, WHITE, 8MM, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8MM, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8Mm, 28Vdc; Led Color Wamco - 47AK2625 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8Mm, 28Vdc; Led Color Wamco
47AK2625
Panel Indicator, White, 8Mm, 28Vdc; Led Color Wamco 47AK2625
PANEL INDICATOR, WHITE, 8MM, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, WHITE, 8MM, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2625
Product Name Panel Indicator, White, 8Mm, 28Vdc; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C535A-WJN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details