Wamco, Inc. Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco WL-19W403520152

Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco - 47AK2622 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
47AK2622
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco 47AK2622
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2622
Product Name Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AA4040LSURCKT-AMTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
LED Indication - Discrete - 1497-1307-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details