Wamco, Inc. Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco WL-19W403510152

Description
PANEL INDICATOR, GREEN, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco - 47AK2621 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco
47AK2621
Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco 47AK2621
PANEL INDICATOR, GREEN, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, GREEN, 8MM, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2621
Product Name Panel Indicator, Green, 8Mm, 24Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details