Wamco, Inc. Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco WL-19W4025W0152

Description
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco - 47AK2615 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco
47AK2615
Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco 47AK2615
PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, WHITE, 8MM, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2615
Product Name Panel Indicator, White, 8Mm, 12Vdc; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Visible Emitter - MTE5066N5J-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
EXCELED™ series chip LED - SML-H12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers