Wamco, Inc. Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco WL-19W103520152

Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco - 47AK2660 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
47AK2660
Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco 47AK2660
PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2660
Product Name Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details