Wamco, Inc. Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco WL-19W102520152

Description
PANEL INDICATOR, YELLOW, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Description
PANEL INDICATOR, YELLOW, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, Yellow, 8Mm, 12Vdc, part number 47AK2646, features a superflat bezel design suitable for panel mounting with a mounting hole diameter of 8mm. It operates at a voltage of 12V DC with a typical forward current of 20mA, providing a luminous intensity of 10mcd at a dominant wavelength of 588nm. The indicator is rated IP67, ensuring protection against dust and water when installed with the supplied gasket. It includes 152mm PVC insulated wire leads, with the red wire serving as the anode and the black wire as the cathode. The product is designed for a maximum panel thickness of 4mm and can operate in ambient temperatures ranging from -20°C to +60°C.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, Yellow, 8Mm, 12Vdc, part number 47AK2646, features a superflat bezel design suitable for panel mounting with a mounting hole diameter of 8mm. It operates at a voltage of 12V DC with a typical forward current of 20mA, providing a luminous intensity of 10mcd at a dominant wavelength of 588nm. The indicator is rated IP67, ensuring protection against dust and water when installed with the supplied gasket. It includes 152mm PVC insulated wire leads, with the red wire serving as the anode and the black wire as the cathode. The product is designed for a maximum panel thickness of 4mm and can operate in ambient temperatures ranging from -20°C to +60°C.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco - 47AK2646 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco
47AK2646
Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco 47AK2646
PANEL INDICATOR, YELLOW, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2646
Product Name Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details