PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:WL Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 47AK2645 |
| Product Name | Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco |
| LED Type | Green; Green |