Wamco, Inc. Led Indicator, Panel, 14Mm, Green, 28V; Led Color Wamco WL-192A2451

Description
LED INDICATOR, PANEL, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED indicator is a panel mount type with a diameter of 14mm, designed for 28V operation. It features a green LED color with a typical forward current of 17mA and a luminous intensity of 1400 mcd at a dominant wavelength of 525 nm. The indicator is suitable for both AC and DC applications and has a maximum panel thickness of 10mm. It is rated IP67, providing protection against dust and water when used with the supplied gasket. The product includes mounting hardware, which consists of a gasket, spring washer, and M14 nut. The operating temperature range is from -20°C to +60°C, and it can be stored in temperatures between -25°C and +80°C.

Datasheet Summary
Powered by GS/AI

The LED indicator is a panel mount type with a diameter of 14mm, designed for 28V operation. It features a green LED color with a typical forward current of 17mA and a luminous intensity of 1400 mcd at a dominant wavelength of 525 nm. The indicator is suitable for both AC and DC applications and has a maximum panel thickness of 10mm. It is rated IP67, providing protection against dust and water when used with the supplied gasket. The product includes mounting hardware, which consists of a gasket, spring washer, and M14 nut. The operating temperature range is from -20°C to +60°C, and it can be stored in temperatures between -25°C and +80°C.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Green, 28V; Led Color Wamco - 88T4413 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Green, 28V; Led Color Wamco
88T4413
Led Indicator, Panel, 14Mm, Green, 28V; Led Color Wamco 88T4413
LED INDICATOR, PANEL, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4413
Product Name Led Indicator, Panel, 14Mm, Green, 28V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details