Wamco, Inc. Led Indicator, Panel, 14Mm, Yellow, 24V; Led Color Wamco WL-192A2352

Description
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED indicator is a panel mount type with a diameter of 14mm, designed for 24V operation. It features a yellow LED color with a typical forward current of 17mA and a luminous intensity of 1300 mcd. This indicator is suitable for both AC and DC applications, with a voltage tolerance of ±10%. It has an IP67 rating, providing protection against dust and water when installed with the supplied gasket. The operating temperature range is from -20°C to +60°C, and it can withstand storage temperatures between -25°C and +80°C. The product comes with mounting hardware, including a gasket, spring washer, and M14 nut.

Datasheet Summary
Powered by GS/AI

The LED indicator is a panel mount type with a diameter of 14mm, designed for 24V operation. It features a yellow LED color with a typical forward current of 17mA and a luminous intensity of 1300 mcd. This indicator is suitable for both AC and DC applications, with a voltage tolerance of ±10%. It has an IP67 rating, providing protection against dust and water when installed with the supplied gasket. The operating temperature range is from -20°C to +60°C, and it can withstand storage temperatures between -25°C and +80°C. The product comes with mounting hardware, including a gasket, spring washer, and M14 nut.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Color Wamco - 88T4409 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Color Wamco
88T4409
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Color Wamco 88T4409
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4409
Product Name Led Indicator, Panel, 14Mm, Yellow, 24V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details