Wamco, Inc. Led Indicator, Panel, 14Mm, Red, 24V; Led Color Wamco WL-192A2350

Description
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Red, 24V; Led Color Wamco - 88T4407 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Red, 24V; Led Color Wamco
88T4407
Led Indicator, Panel, 14Mm, Red, 24V; Led Color Wamco 88T4407
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4407
Product Name Led Indicator, Panel, 14Mm, Red, 24V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details