Wamco, Inc. Led Indicator, Panel, 14Mm, Green, 12V; Led Color Wamco WL-192A2251

Description
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Green, 12V; Led Color Wamco - 88T4405 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Green, 12V; Led Color Wamco
88T4405
Led Indicator, Panel, 14Mm, Green, 12V; Led Color Wamco 88T4405
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4405
Product Name Led Indicator, Panel, 14Mm, Green, 12V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - XLUG65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Specs
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details