Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco WL-192A2250

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco - 86T5667 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco
86T5667
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco 86T5667
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5667
Product Name Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details