Wamco, Inc. Led Indicator, Panel, 14Mm, White, 28V; Led Color Wamco WL-192A145W

Description
LED INDICATOR, PANEL, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, White, 28V; Led Color Wamco - 88T4403 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, White, 28V; Led Color Wamco
88T4403
Led Indicator, Panel, 14Mm, White, 28V; Led Color Wamco 88T4403
LED INDICATOR, PANEL, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4403
Product Name Led Indicator, Panel, 14Mm, White, 28V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Product Range Rohm - 32AC3326 - Newark, An Avnet Company
ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green; Yellow Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - 1497-XZM2CYKXDGK161WCCTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 515 to 590 nm (5150 to 5900 Å)
View Details